Molex Circular Cable Assemblies 1200661243

Description
Cable Assembly 19.69' (6.00m)
Request a Quote Datasheet
Description
Cable Assembly 19.69' (6.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1200661243-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1200661243-ND
Circular Cable Assemblies 1200661243-ND
Cable Assembly 19.69' (6.00m)

Cable Assembly 19.69' (6.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1200661243 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1200661243
Cable Assemblies - Circular Cable Assemblies 1200661243
CBL 4POS MALE TO FMALE 19.69'

CBL 4POS MALE TO FMALE 19.69'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1200661243-ND 1200661243
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023360 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details