Cable Assembly 9.84' (3.00m)
SENSOR CORD, 5P M12 PLUG-RCPT, 9.8FT; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Receptacle; No. of Positions:5 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | WM15482-ND | 18P8861 |
| Product Name | Circular Cable Assemblies | Sensor Cord, 5P M12 Plug-Rcpt, 9.8Ft; Connector Type A Molex |
| Cable Shielding | No Shielding |