Molex Circular Cable Assemblies 1200660687

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - WM15293-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
WM15293-ND
Circular Cable Assemblies WM15293-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Sensor Cord, 4P, M12 Rcpt-Plug, 1M; Connector Type A Molex - 36K1626 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Rcpt-Plug, 1M; Connector Type A Molex
36K1626
Sensor Cord, 4P, M12 Rcpt-Plug, 1M; Connector Type A Molex 36K1626
SENSOR CORD, 4P, M12 RCPT-PLUG, 1M; Connector Type A:M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:Micro-Change Series RoHS Compliant: Yes

SENSOR CORD, 4P, M12 RCPT-PLUG, 1M; Connector Type A:M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:Micro-Change Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 1200660687 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1200660687
Cable Assemblies - Circular Cable Assemblies 1200660687
CBL 5POS MALE TO FMALE 3.28'

CBL 5POS MALE TO FMALE 3.28'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number WM15293-ND 36K1626 1200660687
Product Name Circular Cable Assemblies Sensor Cord, 4P, M12 Rcpt-Plug, 1M; Connector Type A Molex Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 49.21 ft (150 dm)
View Details
ZB9043 | Sensor cable, PVC, 4 x 0.25 mm², fixed installation, gray -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details