Win Source Part Number: 1382705-1200660432
Category: Cable Assemblies>Circular Cable Assemblies
Series: Brad Micro-Change 120065
Color: Yellow
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Length: 13.12' (4.00m)
Cable Type: Round
Shielding: Unshielded
Usage: Industrial Environments
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
HTSUS: 8544.42.9090
Mfr: Molex, LLC
Base Product Number: 120066
1st Connector Type: Receptacle
1st Connector Gender: Male Pins
1st Connector Number of Positions: 5
1st Connector Number of Positions Loaded: All
1st Connector Shell Size - Insert: M12
1st Connector Orientation: Keyed
1st Connector Mounting Type: Free Hanging (In-Line)
2nd Connector Type: Plug
2nd Connector Gender: Female Sockets
2nd Connector Number of Positions: 5
2nd Connector Number of Positions Loaded: All
2nd Connector Shell Size - Insert: M12
2nd Connector Orientation: Keyed
2nd Connector Mounting Type: Free Hanging (In-Line)
Assembly Configuration: Standard
Cable Material: Polyvinyl Chloride (PVC)
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1 pcs
Cable Assembly 13.12' (4.00m)
Cable Assembly UL 2661 4m 22AWG M12 Circular to M12 Circular 5 to 5 POS F-M Micro-Change (M12) Product overview: 1200660432 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1200660432 can be used for catalog matching and distributor lookup.
CBL CIRC 5POS MALE TO FEM 13.12'
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1382705-1200660432 | WM23781-ND | 448-1200660432 | 1200660432 |
| Product Name | Cable Assemblies - Circular Cable Assemblies | Circular Cable Assemblies | Cable Assembly | Cable Assemblies - Circular Cable Assemblies |
| Cable Shielding | No Shielding | No Shielding; Unshielded |