Molex Circular Cable Assemblies 1200660376

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 900-1200660376-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
900-1200660376-ND
Circular Cable Assemblies 900-1200660376-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Sensor Cord, M12 Ra 4P Plug-Plug, 1M; Connector Type A Molex - 36K1636 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M12 Ra 4P Plug-Plug, 1M; Connector Type A Molex
36K1636
Sensor Cord, M12 Ra 4P Plug-Plug, 1M; Connector Type A Molex 36K1636
SENSOR CORD, M12 RA 4P PLUG-PLUG, 1M; Connector Type A:M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:Micro-Change 120066 Series RoHS Compliant: Yes

SENSOR CORD, M12 RA 4P PLUG-PLUG, 1M; Connector Type A:M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:Micro-Change 120066 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 1200660376 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1200660376
Cable Assemblies - Circular Cable Assemblies 1200660376
CBL 4POS MALE TO FMALE 3.28'

CBL 4POS MALE TO FMALE 3.28'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 900-1200660376-ND 36K1636 1200660376
Product Name Circular Cable Assemblies Sensor Cord, M12 Ra 4P Plug-Plug, 1M; Connector Type A Molex Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data