The Sensor Cord, part number 18P8275, features a double-ended design with a Micro-Change (M12) male connector on one end and a female connector on the other. It is constructed with 22 AWG wire and has a cable length of 2.0 meters (approximately 6.56 feet). The cord is made from yellow PVC material, providing durability and visibility in industrial settings. This product is rated for a maximum current of 4.0A and a voltage of up to 250V AC/DC, making it suitable for various applications. It has an IP67 rating, indicating it is dust-tight and can withstand immersion in water, which is essential for outdoor or harsh environments. The operating temperature range is from -20°C to +105°C, allowing for versatility in different conditions. The connectors are designed with a threaded coupling style for secure connections. Overall, this sensor cord is a reliable choice for engineers looking for a robust and compliant solution for their connectivity needs in industrial applications.
Cable Assembly 6.56' (2.00m)
CBL 4POS MALE TO FMALE 6.56'
SENSOR CORD, 4P M12 PLUG-RCPT, 6.6FT; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Receptacle; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | WM15290-ND | 1200660271 | 18P8275 |
| Product Name | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | Sensor Cord, 4P M12 Plug-Rcpt, 6.6Ft; Connector Type A Molex |
| Cable Shielding | No Shielding | No Shielding; Unshielded |