Molex Sensor Cord, 5P M12 Rcpt-Plug, 2M; Connector To Connector Molex 120066-8993

Description
SENSOR CORD, 5P M12 RCPT-PLUG, 2M; Connector to Connector:M12 Straight Plug to M12 Straight Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:120066 Series; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes
Description
SENSOR CORD, 5P M12 RCPT-PLUG, 2M; Connector to Connector:M12 Straight Plug to M12 Straight Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:120066 Series; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 5P M12 Rcpt-Plug, 2M; Connector To Connector Molex - 72AC7214 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Rcpt-Plug, 2M; Connector To Connector Molex
72AC7214
Sensor Cord, 5P M12 Rcpt-Plug, 2M; Connector To Connector Molex 72AC7214
SENSOR CORD, 5P M12 RCPT-PLUG, 2M; Connector to Connector:M12 Straight Plug to M12 Straight Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:120066 Series; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes

SENSOR CORD, 5P M12 RCPT-PLUG, 2M; Connector to Connector:M12 Straight Plug to M12 Straight Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:120066 Series; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes

Supplier's Site
Cable Assy, 5P M12 Plug-Rcpt, 6.6Ft; Connector Type A Molex - 77Y3952 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5P M12 Plug-Rcpt, 6.6Ft; Connector Type A Molex
77Y3952
Cable Assy, 5P M12 Plug-Rcpt, 6.6Ft; Connector Type A Molex 77Y3952
CABLE ASSY, 5P M12 PLUG-RCPT, 6.6FT; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Receptacle; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

CABLE ASSY, 5P M12 PLUG-RCPT, 6.6FT; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Receptacle; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 72AC7214 77Y3952
Product Name Sensor Cord, 5P M12 Rcpt-Plug, 2M; Connector To Connector Molex Cable Assy, 5P M12 Plug-Rcpt, 6.6Ft; Connector Type A Molex
Cable Length 6.56 ft (20 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
ZK2000-3522-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details