Molex Cable Assy, 5P M12 Plug-Rcpt, 3.3Ft; Connector Type A Molex 120066-8992

Description
CABLE ASSY, 5P M12 PLUG-RCPT, 3.3FT; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Receptacle; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 5P M12 PLUG-RCPT, 3.3FT; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Receptacle; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 5P M12 Plug-Rcpt, 3.3Ft; Connector Type A Molex - 50AK9311 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5P M12 Plug-Rcpt, 3.3Ft; Connector Type A Molex
50AK9311
Cable Assy, 5P M12 Plug-Rcpt, 3.3Ft; Connector Type A Molex 50AK9311
CABLE ASSY, 5P M12 PLUG-RCPT, 3.3FT; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Receptacle; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

CABLE ASSY, 5P M12 PLUG-RCPT, 3.3FT; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Receptacle; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AK9311
Product Name Cable Assy, 5P M12 Plug-Rcpt, 3.3Ft; Connector Type A Molex
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details
Overmolded Cable Assemblies, DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details