Molex Sensor Cord, 3P M12 Plug-Rcpt, 16.4 ; Connector Type A Molex 120066-8893

Description
SENSOR CORD, 3P M12 PLUG-RCPT, 16.4 ; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Receptacle; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft
Datasheet
Description
SENSOR CORD, 3P M12 PLUG-RCPT, 16.4 ; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Receptacle; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 3P M12 Plug-Rcpt, 16.4 ; Connector Type A Molex - 61AK3537 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M12 Plug-Rcpt, 16.4 ; Connector Type A Molex
61AK3537
Sensor Cord, 3P M12 Plug-Rcpt, 16.4 ; Connector Type A Molex 61AK3537
SENSOR CORD, 3P M12 PLUG-RCPT, 16.4 ; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Receptacle; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft

SENSOR CORD, 3P M12 PLUG-RCPT, 16.4 ; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Receptacle; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61AK3537
Product Name Sensor Cord, 3P M12 Plug-Rcpt, 16.4 ; Connector Type A Molex
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Green/Yellow PVC Single Wire - 56020030 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details