Molex Sensor Cord, 4P M12 Rcpt-M12 Plug, 5M Rohs Compliant Molex 120066-8821

Description
SENSOR CORD, 4P M12 RCPT-M12 PLUG, 5M ROHS COMPLIANT: YES
Datasheet
Description
SENSOR CORD, 4P M12 RCPT-M12 PLUG, 5M ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M12 Rcpt-M12 Plug, 5M Rohs Compliant Molex - 82AH5250 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Rcpt-M12 Plug, 5M Rohs Compliant Molex
82AH5250
Sensor Cord, 4P M12 Rcpt-M12 Plug, 5M Rohs Compliant Molex 82AH5250
SENSOR CORD, 4P M12 RCPT-M12 PLUG, 5M ROHS COMPLIANT: YES

SENSOR CORD, 4P M12 RCPT-M12 PLUG, 5M ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cable Assy, 4P M12 Plug-Rcpt, 16.4Ft; Connector Type A Molex - 77Y3930 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P M12 Plug-Rcpt, 16.4Ft; Connector Type A Molex
77Y3930
Cable Assy, 4P M12 Plug-Rcpt, 16.4Ft; Connector Type A Molex 77Y3930
CABLE ASSY, 4P M12 PLUG-RCPT, 16.4FT; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Receptacle; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft RoHS Compliant: Yes

CABLE ASSY, 4P M12 PLUG-RCPT, 16.4FT; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Receptacle; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 82AH5250 77Y3930
Product Name Sensor Cord, 4P M12 Rcpt-M12 Plug, 5M Rohs Compliant Molex Cable Assy, 4P M12 Plug-Rcpt, 16.4Ft; Connector Type A Molex
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details