SENSOR CORD, 4P M12 PLUG-RCPT, 19.7"; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Receptacle; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02AC5265 |
| Product Name | Sensor Cord, 4P M12 Plug-Rcpt, 19.7; Connector Type A Molex |
| Cable Length | 1.64 ft (5 dm) |