Molex CSE M12 8P AC MA STR PUR FE STR 1M DE UN 120066-5461

Description
CSE M12 8P AC MA STR PUR FE STR 1M DE UN
Request a Quote
Description
CSE M12 8P AC MA STR PUR FE STR 1M DE UN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CSE M12 8P AC MA STR PUR FE STR 1M DE UN - 120066-5461 - Heilind Electronics, Inc.
Wilmington, MA, United States
CSE M12 8P AC MA STR PUR FE STR 1M DE UN
120066-5461
CSE M12 8P AC MA STR PUR FE STR 1M DE UN 120066-5461
CSE M12 8P AC MA STR PUR FE STR 1M DE UN

CSE M12 8P AC MA STR PUR FE STR 1M DE UN

Buy Now
Sensor Cord, 8P, M12 Rcpt-M12 Plug, 1M; Cable Length Metric Molex - 01AC4633 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P, M12 Rcpt-M12 Plug, 1M; Cable Length Metric Molex
01AC4633
Sensor Cord, 8P, M12 Rcpt-M12 Plug, 1M; Cable Length Metric Molex 01AC4633
SENSOR CORD, 8P, M12 RCPT-M12 PLUG, 1M; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:120066 Series; Connector Type A:M12 Sensor Straight 8 Position Receptacle; No. of Positions:8Positions RoHS Compliant: Yes

SENSOR CORD, 8P, M12 RCPT-M12 PLUG, 1M; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:120066 Series; Connector Type A:M12 Sensor Straight 8 Position Receptacle; No. of Positions:8Positions RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 120066-5461 01AC4633
Product Name CSE M12 8P AC MA STR PUR FE STR 1M DE UN Sensor Cord, 8P, M12 Rcpt-M12 Plug, 1M; Cable Length Metric Molex
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - SFB-Y-SLCG-8P-S-G-1M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
Stability Cables - SP-24-MF-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Connecting cable - KMP6-26P-16-2,5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Sub-D
Standards / Certifications DIN 41652
View Details
2 suppliers