Molex Sensor Cord, 5P M12 Rcpt-Plug, 12M; Connector Type A Molex 120066-1685

Description
SENSOR CORD, 5P M12 RCPT-PLUG, 12M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:12m; Cable Length - Imperial:39.4ft; Product Range:120066 Series RoHS Compliant: Yes
Description
SENSOR CORD, 5P M12 RCPT-PLUG, 12M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:12m; Cable Length - Imperial:39.4ft; Product Range:120066 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 5P M12 Rcpt-Plug, 12M; Connector Type A Molex - 01AH0096 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Rcpt-Plug, 12M; Connector Type A Molex
01AH0096
Sensor Cord, 5P M12 Rcpt-Plug, 12M; Connector Type A Molex 01AH0096
SENSOR CORD, 5P M12 RCPT-PLUG, 12M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:12m; Cable Length - Imperial:39.4ft; Product Range:120066 Series RoHS Compliant: Yes

SENSOR CORD, 5P M12 RCPT-PLUG, 12M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:12m; Cable Length - Imperial:39.4ft; Product Range:120066 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0096
Product Name Sensor Cord, 5P M12 Rcpt-Plug, 12M; Connector Type A Molex
Cable Length 39.37 ft (120 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-062 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details