SENSOR CORD, 5P M12 RCPT-PLUG, 30M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:30m; Cable Length - Imperial:98.4ft; Product Range:120066 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 01AH0095 |
| Product Name | Sensor Cord, 5P M12 Rcpt-Plug, 30M; Connector Type A Molex |
| Cable Length | 98.43 ft (300 dm) |