Molex Cable Assy, 5P M12 Plug-Rcpt, 19.7; Connector Type A Molex 120066-1664

Description
CABLE ASSY, 5P M12 PLUG-RCPT, 19.7"; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Receptacle; No. of Positions:5 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7" RoHS Compliant: Yes
Description
CABLE ASSY, 5P M12 PLUG-RCPT, 19.7"; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Receptacle; No. of Positions:5 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 5P M12 Plug-Rcpt, 19.7; Connector Type A Molex - 57T9128 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5P M12 Plug-Rcpt, 19.7; Connector Type A Molex
57T9128
Cable Assy, 5P M12 Plug-Rcpt, 19.7; Connector Type A Molex 57T9128
CABLE ASSY, 5P M12 PLUG-RCPT, 19.7"; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Receptacle; No. of Positions:5 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7" RoHS Compliant: Yes

CABLE ASSY, 5P M12 PLUG-RCPT, 19.7"; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Receptacle; No. of Positions:5 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 57T9128
Product Name Cable Assy, 5P M12 Plug-Rcpt, 19.7; Connector Type A Molex
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9-Pin Male to Dual Female Splitter - QLC16013 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details