CABLE ASSY, 5P M12 PLUG-RCPT, 3.3FT; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Receptacle; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 24T2637 |
| Product Name | Cable Assy, 5P M12 Plug-Rcpt, 3.3Ft; Connector Type A Molex |
| Cable Length | 3.28 ft (10 dm) |