Molex Cable Assy, 4P M12 Plug-Rcpt, 9.8Ft; Connector Type A Molex 120066-0887

Description
CABLE ASSY, 4P M12 PLUG-RCPT, 9.8FT; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Receptacle; No. of Positions:4 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft RoHS Compliant: Yes
Description
CABLE ASSY, 4P M12 PLUG-RCPT, 9.8FT; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Receptacle; No. of Positions:4 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4P M12 Plug-Rcpt, 9.8Ft; Connector Type A Molex - 21J5747 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P M12 Plug-Rcpt, 9.8Ft; Connector Type A Molex
21J5747
Cable Assy, 4P M12 Plug-Rcpt, 9.8Ft; Connector Type A Molex 21J5747
CABLE ASSY, 4P M12 PLUG-RCPT, 9.8FT; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Receptacle; No. of Positions:4 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft RoHS Compliant: Yes

CABLE ASSY, 4P M12 PLUG-RCPT, 9.8FT; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Receptacle; No. of Positions:4 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21J5747
Product Name Cable Assy, 4P M12 Plug-Rcpt, 9.8Ft; Connector Type A Molex
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details