Molex Sensor Cord, 4Pos, M12 Plug-Rcpt, 26.2 ; Connector Type A Molex 120066-0694

Description
SENSOR CORD, 4POS, M12 PLUG-RCPT, 26.2 ; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:8m; Cable Length - Imperial:26.2ft; Product Range:Micro-Change 120066 Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4POS, M12 PLUG-RCPT, 26.2 ; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:8m; Cable Length - Imperial:26.2ft; Product Range:Micro-Change 120066 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4Pos, M12 Plug-Rcpt, 26.2 ; Connector Type A Molex - 24T2615 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4Pos, M12 Plug-Rcpt, 26.2 ; Connector Type A Molex
24T2615
Sensor Cord, 4Pos, M12 Plug-Rcpt, 26.2 ; Connector Type A Molex 24T2615
SENSOR CORD, 4POS, M12 PLUG-RCPT, 26.2 ; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:8m; Cable Length - Imperial:26.2ft; Product Range:Micro-Change 120066 Series RoHS Compliant: Yes

SENSOR CORD, 4POS, M12 PLUG-RCPT, 26.2 ; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:8m; Cable Length - Imperial:26.2ft; Product Range:Micro-Change 120066 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24T2615
Product Name Sensor Cord, 4Pos, M12 Plug-Rcpt, 26.2 ; Connector Type A Molex
Cable Length 26.25 ft (80 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details