Molex Sensor Cord, 4P M12 Plug-Rcpt, 19.7Ft; Connector Type A Molex 120066-0693

Description
SENSOR CORD, 4P M12 PLUG-RCPT, 19.7FT; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Receptacle; No. of Positions:4 Positions; Cable Length - Metric:6m; Cable Length - Imperial:19.7ft RoHS Compliant: Yes
Description
SENSOR CORD, 4P M12 PLUG-RCPT, 19.7FT; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Receptacle; No. of Positions:4 Positions; Cable Length - Metric:6m; Cable Length - Imperial:19.7ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M12 Plug-Rcpt, 19.7Ft; Connector Type A Molex - 82AH5245 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Rcpt, 19.7Ft; Connector Type A Molex
82AH5245
Sensor Cord, 4P M12 Plug-Rcpt, 19.7Ft; Connector Type A Molex 82AH5245
SENSOR CORD, 4P M12 PLUG-RCPT, 19.7FT; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Receptacle; No. of Positions:4 Positions; Cable Length - Metric:6m; Cable Length - Imperial:19.7ft RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-RCPT, 19.7FT; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Receptacle; No. of Positions:4 Positions; Cable Length - Metric:6m; Cable Length - Imperial:19.7ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82AH5245
Product Name Sensor Cord, 4P M12 Plug-Rcpt, 19.7Ft; Connector Type A Molex
Cable Length 19.69 ft (60 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q356-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.25 ft (9.91 dm)
Connector Type IEC 320-C14
View Details
3 suppliers