Molex Sensor Cord, 4P M12 Plug-Rcpt, 6.6Ft; Connector Type A Molex 120066-0689

Description
SENSOR CORD, 4P M12 PLUG-RCPT, 6.6FT; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Receptacle; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes
Description
SENSOR CORD, 4P M12 PLUG-RCPT, 6.6FT; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Receptacle; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M12 Plug-Rcpt, 6.6Ft; Connector Type A Molex - 72AC7210 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Rcpt, 6.6Ft; Connector Type A Molex
72AC7210
Sensor Cord, 4P M12 Plug-Rcpt, 6.6Ft; Connector Type A Molex 72AC7210
SENSOR CORD, 4P M12 PLUG-RCPT, 6.6FT; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Receptacle; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-RCPT, 6.6FT; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Receptacle; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC7210
Product Name Sensor Cord, 4P M12 Plug-Rcpt, 6.6Ft; Connector Type A Molex
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-S1G25-K-1.0-N-S1G25 - Festo Corporation
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Sub-D/Sub-D Plug, straight 25-pin
View Details
2 suppliers
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
USB 2.0 A Male to USB 2.0 A Male, Black color, 28/24AWG, 2M Length - 3021060-02M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
4 suppliers