Molex Cable Assy, 5P M12 Plug-Rcpt, 6.6Ft; Connector Type A Molex 120066-0429

Description
CABLE ASSY, 5P M12 PLUG-RCPT, 6.6FT; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Receptacle; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes
Description
CABLE ASSY, 5P M12 PLUG-RCPT, 6.6FT; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Receptacle; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 5P M12 Plug-Rcpt, 6.6Ft; Connector Type A Molex - 48F4278 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5P M12 Plug-Rcpt, 6.6Ft; Connector Type A Molex
48F4278
Cable Assy, 5P M12 Plug-Rcpt, 6.6Ft; Connector Type A Molex 48F4278
CABLE ASSY, 5P M12 PLUG-RCPT, 6.6FT; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Receptacle; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

CABLE ASSY, 5P M12 PLUG-RCPT, 6.6FT; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Receptacle; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 48F4278
Product Name Cable Assy, 5P M12 Plug-Rcpt, 6.6Ft; Connector Type A Molex
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details