Molex Sensor Cord, 5P M12 Plug-Rcpt, 23.6; Connector Type A Molex 120066-0426

Description
SENSOR CORD, 5P M12 PLUG-RCPT, 23.6"; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Receptacle; No. of Positions:5 Positions; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"
Datasheet
Description
SENSOR CORD, 5P M12 PLUG-RCPT, 23.6"; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Receptacle; No. of Positions:5 Positions; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 5P M12 Plug-Rcpt, 23.6; Connector Type A Molex - 24T2636 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Plug-Rcpt, 23.6; Connector Type A Molex
24T2636
Sensor Cord, 5P M12 Plug-Rcpt, 23.6; Connector Type A Molex 24T2636
SENSOR CORD, 5P M12 PLUG-RCPT, 23.6"; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Receptacle; No. of Positions:5 Positions; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"

SENSOR CORD, 5P M12 PLUG-RCPT, 23.6"; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Receptacle; No. of Positions:5 Positions; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24T2636
Product Name Sensor Cord, 5P M12 Plug-Rcpt, 23.6; Connector Type A Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details