Molex Circular Cable Assemblies - 1200659453 1200659453

Description
Manufacturer: Molex, LLC Win Source Part Number: 905153-1200659453 Series: Brad Micro-Change 120065 Features: Cable Assembly 6.56' (2.00m) Package: Bulk Family Name: 120065 Categories: Cable Assemblies ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8544.42.9090 Other Part Number: 2266-1200659453, 120065-9453, 808006B41M020, WM17351
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 905153-1200659453 Series: Brad Micro-Change 120065 Features: Cable Assembly 6.56' (2.00m) Package: Bulk Family Name: 120065 Categories: Cable Assemblies ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8544.42.9090 Other Part Number: 2266-1200659453, 120065-9453, 808006B41M020, WM17351
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Circular Cable Assemblies - 1200659453
905153-1200659453
Circular Cable Assemblies - 1200659453 905153-1200659453
Manufacturer: Molex, LLC Win Source Part Number: 905153-1200659453 Series: Brad Micro-Change 120065 Features: Cable Assembly 6.56' (2.00m) Package: Bulk Family Name: 120065 Categories: Cable Assemblies ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8544.42.9090 Other Part Number: 2266-1200659453, 120065-9453, 808006B41M020, WM17351

Manufacturer: Molex, LLC
Win Source Part Number: 905153-1200659453
Series: Brad Micro-Change 120065
Features: Cable Assembly 6.56' (2.00m)
Package: Bulk
Family Name: 120065
Categories: Cable Assemblies
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8544.42.9090
Other Part Number: 2266-1200659453, 120065-9453, 808006B41M020, WM17351

Buy Now Datasheet
Circular Cable Assemblies - WM17351-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
WM17351-ND
Circular Cable Assemblies WM17351-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable Assembly - 448-1200659453 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
448-1200659453
Cable Assembly 448-1200659453
Cable Assembly WSOR 2m 24AWG M12 Circular 8 POS M Micro-Change (M12) Product overview: 1200659453 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1200659453 can be used for catalog matching and distributor lookup.

Cable Assembly WSOR 2m 24AWG M12 Circular 8 POS M Micro-Change (M12) Product overview: 1200659453 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1200659453 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 905153-1200659453 WM17351-ND 448-1200659453
Product Name Circular Cable Assemblies - 1200659453 Circular Cable Assemblies Cable Assembly
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details