Molex Circular Cable Assemblies 1200658244

Description
CIRC CBL 8POS PLUG TO WIRE 16.4'
Request a Quote Datasheet
Description
CIRC CBL 8POS PLUG TO WIRE 16.4'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 900-1200658244-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
900-1200658244-ND
Circular Cable Assemblies 900-1200658244-ND
CIRC CBL 8POS PLUG TO WIRE 16.4'

CIRC CBL 8POS PLUG TO WIRE 16.4'

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1200658244 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1200658244
Cable Assemblies - Circular Cable Assemblies 1200658244
CBL CIRC 8POS FEM TO WIRE 16.4'

CBL CIRC 8POS FEM TO WIRE 16.4'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 900-1200658244-ND 1200658244
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Precision Test Cable, 3.0 GHz, 3.0 ft. (0.91m) - CBL-3FM-75+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
White PVC Single Wire - 55010920 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details