Molex Cable Assembly, 22Awg, Single Ended, 3 Position, 2M; Connector Type A Molex 1200651985

Description
CABLE ASSEMBLY, 22AWG, SINGLE ENDED, 3 POSITION, 2M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, 22AWG, SINGLE ENDED, 3 POSITION, 2M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, 22Awg, Single Ended, 3 Position, 2M; Connector Type A Molex - 36K1500 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, 22Awg, Single Ended, 3 Position, 2M; Connector Type A Molex
36K1500
Cable Assembly, 22Awg, Single Ended, 3 Position, 2M; Connector Type A Molex 36K1500
CABLE ASSEMBLY, 22AWG, SINGLE ENDED, 3 POSITION, 2M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, 22AWG, SINGLE ENDED, 3 POSITION, 2M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36K1500
Product Name Cable Assembly, 22Awg, Single Ended, 3 Position, 2M; Connector Type A Molex
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details