Molex Circular Cable Assemblies 1200651558

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - WM15288-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
WM15288-ND
Circular Cable Assemblies WM15288-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cord, 4 Position Right Angle M12 Plug, Socket Contacts; Connector Type A Molex - 15M4876 - Newark, An Avnet Company
Chicago, IL, United States
Cord, 4 Position Right Angle M12 Plug, Socket Contacts; Connector Type A Molex
15M4876
Cord, 4 Position Right Angle M12 Plug, Socket Contacts; Connector Type A Molex 15M4876
CORD, 4 POSITION RIGHT ANGLE M12 PLUG, SOCKET CONTACTS; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:- RoHS Compliant: Yes

CORD, 4 POSITION RIGHT ANGLE M12 PLUG, SOCKET CONTACTS; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 1200651558 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1200651558
Cable Assemblies - Circular Cable Assemblies 1200651558
CBL CIRC 5POS FEM TO WIRE 16.4'

CBL CIRC 5POS FEM TO WIRE 16.4'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number WM15288-ND 15M4876 1200651558
Product Name Circular Cable Assemblies Cord, 4 Position Right Angle M12 Plug, Socket Contacts; Connector Type A Molex Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Test Cable, RG58C/U - 1046 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details