Molex Micro-Change Cord, M12, Female, 3 Position Straight; Connector Type A Molex 1200651484

Description
MICRO-CHANGE CORD, M12, FEMALE, 3 POSITION STRAIGHT; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes
Description
MICRO-CHANGE CORD, M12, FEMALE, 3 POSITION STRAIGHT; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Micro-Change Cord, M12, Female, 3 Position Straight; Connector Type A Molex - 96F4285 - Newark, An Avnet Company
Chicago, IL, United States
Micro-Change Cord, M12, Female, 3 Position Straight; Connector Type A Molex
96F4285
Micro-Change Cord, M12, Female, 3 Position Straight; Connector Type A Molex 96F4285
MICRO-CHANGE CORD, M12, FEMALE, 3 POSITION STRAIGHT; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes

MICRO-CHANGE CORD, M12, FEMALE, 3 POSITION STRAIGHT; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 96F4285
Product Name Micro-Change Cord, M12, Female, 3 Position Straight; Connector Type A Molex
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details