Molex Circular Cable Assemblies 1200651369

Description
Cable Assembly 13.12' (4.00m)
Request a Quote Datasheet
Description
Cable Assembly 13.12' (4.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1200651369-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1200651369-ND
Circular Cable Assemblies 1200651369-ND
Cable Assembly 13.12' (4.00m)

Cable Assembly 13.12' (4.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1200651369 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1200651369
Cable Assemblies - Circular Cable Assemblies 1200651369
CBL CIRC 5POS FEM TO WIRE 13.12'

CBL CIRC 5POS FEM TO WIRE 13.12'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1200651369-ND 1200651369
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.67 ft (5.08 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Black PVC Single Wire - 55011560 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details