Molex Circular Cable Assemblies 1200651367

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1200651367-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1200651367-ND
Circular Cable Assemblies 1200651367-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1200651367 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1200651367
Cable Assemblies - Circular Cable Assemblies 1200651367
CBL CIRC 5POS FEM TO WIRE 6.56'

CBL CIRC 5POS FEM TO WIRE 6.56'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1200651367-ND 1200651367
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Twisted Pair Cable - 044435-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Precision Test Cable, 18.0 GHz, 1.5 ft. (0.46m) - CBL1.5SMQ-SM+ - Mini-Circuits
Specs
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details