MOLEX
1200650291 -- MIC 4P FP 23M #22AWG PVC MOLEX
Molex
Mic 4P Fp 23M #22Awg Pvc Molex
1200650291
Description
MIC 4P FP 23M #22AWG PVC
Description
MIC 4P FP 23M #22AWG PVC
Suppliers
Mic 4P Fp 23M #22Awg Pvc Molex
18P6713
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
18P6713 |
|
Product Name
|
Mic 4P Fp 23M #22Awg Pvc Molex |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers