Cable Assembly 16.40' (5.00m)
SINGLE ENDED SENSOR CORDSET, 4 POSITION M12 FEMALE; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:Micro-Change SeriesRoHS Compliant: Yes
CBL CIRC 5POS FEM TO WIRE 16.4'
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | WM15285-ND | 96F4295 | 1200650265 |
| Product Name | Circular Cable Assemblies | Single Ended Sensor Cordset, 4 Position M12 Female; Connector Type A Molex | Cable Assemblies - Circular Cable Assemblies |
| Cable Shielding | No Shielding | No Shielding; Unshielded |