Molex Sensor Cord, 4P M12 Rcpt-Free End, 10M; Connector To Connector Molex 120065-2266

Description
SENSOR CORD, 4P M12 RCPT-FREE END, 10M; Connector to Connector:90° M12 Receptacle to Free End; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:120065 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12 RoHS Compliant: No
Datasheet
Description
SENSOR CORD, 4P M12 RCPT-FREE END, 10M; Connector to Connector:90° M12 Receptacle to Free End; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:120065 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M12 Rcpt-Free End, 10M; Connector To Connector Molex - 72AC7208 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Rcpt-Free End, 10M; Connector To Connector Molex
72AC7208
Sensor Cord, 4P M12 Rcpt-Free End, 10M; Connector To Connector Molex 72AC7208
SENSOR CORD, 4P M12 RCPT-FREE END, 10M; Connector to Connector:90° M12 Receptacle to Free End; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:120065 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12 RoHS Compliant: No

SENSOR CORD, 4P M12 RCPT-FREE END, 10M; Connector to Connector:90° M12 Receptacle to Free End; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:120065 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12 RoHS Compliant: No

Supplier's Site
Cable Assy, M12 R/a Rcpt-Free End/32.8Ft; Connector Type A Molex - 50AK9305 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, M12 R/a Rcpt-Free End/32.8Ft; Connector Type A Molex
50AK9305
Cable Assy, M12 R/a Rcpt-Free End/32.8Ft; Connector Type A Molex 50AK9305
CABLE ASSY, M12 R/A RCPT-FREE END/32.8FT; Connector Type A:90° Micro-Change Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft RoHS Compliant: Yes

CABLE ASSY, M12 R/A RCPT-FREE END/32.8FT; Connector Type A:90° Micro-Change Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 72AC7208 50AK9305
Product Name Sensor Cord, 4P M12 Rcpt-Free End, 10M; Connector To Connector Molex Cable Assy, M12 R/a Rcpt-Free End/32.8Ft; Connector Type A Molex
Cable Length 32.81 ft (100 dm) 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details