Molex Sensor Cord, 4P M12 Rcpt-Free End, 5M; Connector To Connector Molex 120065-2265

Description
SENSOR CORD, 4P M12 RCPT-FREE END, 5M; Connector to Connector:90° M12 Receptacle to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:120065 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12 RoHS Compliant: No
Datasheet
Description
SENSOR CORD, 4P M12 RCPT-FREE END, 5M; Connector to Connector:90° M12 Receptacle to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:120065 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M12 Rcpt-Free End, 5M; Connector To Connector Molex - 72AC7207 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Rcpt-Free End, 5M; Connector To Connector Molex
72AC7207
Sensor Cord, 4P M12 Rcpt-Free End, 5M; Connector To Connector Molex 72AC7207
SENSOR CORD, 4P M12 RCPT-FREE END, 5M; Connector to Connector:90° M12 Receptacle to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:120065 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12 RoHS Compliant: No

SENSOR CORD, 4P M12 RCPT-FREE END, 5M; Connector to Connector:90° M12 Receptacle to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:120065 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC7207
Product Name Sensor Cord, 4P M12 Rcpt-Free End, 5M; Connector To Connector Molex
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details