SENSOR CORD, 4P M12 RCPT-FREE END, 2M; Connector to Connector:90° M12 Receptacle to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:120065 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12 RoHS Compliant: No
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 72AC7206 | 50AK9304 |
| Product Name | Sensor Cord, 4P M12 Rcpt-Free End, 2M; Connector To Connector Molex | Cable Assembly Sensors Molex |
| Cable Length | 6.56 ft (20 dm) |