Molex Cables, Wires Fiber Optic Cables - 120065-1978 120065-1978

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1156816-120065-1978 Gender: Female Orientation: Straight Contact Plating: Gold Insulation Material: PVC Cable Length: 5 m Number of Pins: 5 Insulation Color: Black Categories: Cables, Wires Fiber Optic Cables Country of Origin: PL Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited RoHS: Non-Compliant ELV: Compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1156816-120065-1978 Gender: Female Orientation: Straight Contact Plating: Gold Insulation Material: PVC Cable Length: 5 m Number of Pins: 5 Insulation Color: Black Categories: Cables, Wires Fiber Optic Cables Country of Origin: PL Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited RoHS: Non-Compliant ELV: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 120065-1978 - 120065-1978 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 120065-1978
120065-1978
Cables, Wires Fiber Optic Cables - 120065-1978 120065-1978
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1156816-120065-1978 Gender: Female Orientation: Straight Contact Plating: Gold Insulation Material: PVC Cable Length: 5 m Number of Pins: 5 Insulation Color: Black Categories: Cables, Wires Fiber Optic Cables Country of Origin: PL Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited RoHS: Non-Compliant ELV: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1156816-120065-1978
Gender: Female
Orientation: Straight
Contact Plating: Gold
Insulation Material: PVC
Cable Length: 5 m
Number of Pins: 5
Insulation Color: Black
Categories: Cables, Wires Fiber Optic Cables
Country of Origin: PL
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
ELV: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 120065-1978
Product Name Cables, Wires Fiber Optic Cables - 120065-1978
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00003 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details