Molex Sensor Cable, Micro Change, M12 Sensor Straight 5 Position Receptacle, Free / Stripped End, 5 M Rohs Compliant Molex 120065-1792

Description
Sensor Cable, Micro Change, M12 Sensor Straight 5 Position Receptacle, Free / Stripped End, 5 m RoHS Compliant: Yes
Datasheet
Description
Sensor Cable, Micro Change, M12 Sensor Straight 5 Position Receptacle, Free / Stripped End, 5 m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable, Micro Change, M12 Sensor Straight 5 Position Receptacle, Free / Stripped End, 5 M Rohs Compliant Molex - 86T4862 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, Micro Change, M12 Sensor Straight 5 Position Receptacle, Free / Stripped End, 5 M Rohs Compliant Molex
86T4862
Sensor Cable, Micro Change, M12 Sensor Straight 5 Position Receptacle, Free / Stripped End, 5 M Rohs Compliant Molex 86T4862
Sensor Cable, Micro Change, M12 Sensor Straight 5 Position Receptacle, Free / Stripped End, 5 m RoHS Compliant: Yes

Sensor Cable, Micro Change, M12 Sensor Straight 5 Position Receptacle, Free / Stripped End, 5 m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, 5P M12 Rcpt-Free End, 16.4Ft; Connector Type A Molex - 50AK9303 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5P M12 Rcpt-Free End, 16.4Ft; Connector Type A Molex
50AK9303
Cable Assy, 5P M12 Rcpt-Free End, 16.4Ft; Connector Type A Molex 50AK9303
CABLE ASSY, 5P M12 RCPT-FREE END, 16.4FT; Connector Type A:Micro-Change Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft RoHS Compliant: Yes

CABLE ASSY, 5P M12 RCPT-FREE END, 16.4FT; Connector Type A:Micro-Change Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 86T4862 50AK9303
Product Name Sensor Cable, Micro Change, M12 Sensor Straight 5 Position Receptacle, Free / Stripped End, 5 M Rohs Compliant Molex Cable Assy, 5P M12 Rcpt-Free End, 16.4Ft; Connector Type A Molex
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Black J1939 SR overmolded to OBDII J1962 female - QLC16062 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details