SENSOR CORD, 4P M12 RCPT-FREE END, 10M; Connector to Connector:90° M12 Receptacle to Free End; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:120065 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 72AC7201 |
| Product Name | Sensor Cord, 4P M12 Rcpt-Free End, 10M; Connector To Connector Molex |
| Cable Length | 32.81 ft (100 dm) |