Molex Sensor Cord, 8P, M12 Rcpt-Free End, 6.6 ; Connector Type A Molex 120065-0960

Description
SENSOR CORD, 8P, M12 RCPT-FREE END, 6.6 ; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:Micro-Change 120065 SeriesRoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 8P, M12 RCPT-FREE END, 6.6 ; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:Micro-Change 120065 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 8P, M12 Rcpt-Free End, 6.6 ; Connector Type A Molex - 34C8444 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P, M12 Rcpt-Free End, 6.6 ; Connector Type A Molex
34C8444
Sensor Cord, 8P, M12 Rcpt-Free End, 6.6 ; Connector Type A Molex 34C8444
SENSOR CORD, 8P, M12 RCPT-FREE END, 6.6 ; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:Micro-Change 120065 SeriesRoHS Compliant: Yes

SENSOR CORD, 8P, M12 RCPT-FREE END, 6.6 ; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:Micro-Change 120065 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Sensor Cord, 8P, M12 Rcpt-Free End, 6.6' Rohs Compliant Molex - 82AH5237 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P, M12 Rcpt-Free End, 6.6' Rohs Compliant Molex
82AH5237
Sensor Cord, 8P, M12 Rcpt-Free End, 6.6' Rohs Compliant Molex 82AH5237
SENSOR CORD, 8P, M12 RCPT-FREE END, 6.6' ROHS COMPLIANT: YES

SENSOR CORD, 8P, M12 RCPT-FREE END, 6.6' ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 34C8444 82AH5237
Product Name Sensor Cord, 8P, M12 Rcpt-Free End, 6.6 ; Connector Type A Molex Sensor Cord, 8P, M12 Rcpt-Free End, 6.6' Rohs Compliant Molex
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M16G8-E-15-Q9-LE8 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
USB 2.0 A Male to USB 2.0 Up Angled Type C Male, Black color, 1M Length - 3021108-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers