Molex Micro Change Cord, M12, Female, 3 Position, Straight; Connector Type A Molex 120065-0139

Description
MICRO CHANGE CORD, M12, FEMALE, 3 POSITION, STRAIGHT; Connector Type A:Circular 3 Position Receptacle; Connector Type B:Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes
Datasheet
Description
MICRO CHANGE CORD, M12, FEMALE, 3 POSITION, STRAIGHT; Connector Type A:Circular 3 Position Receptacle; Connector Type B:Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Change Cord, M12, Female, 3 Position, Straight; Connector Type A Molex - 15M4874 - Newark, An Avnet Company
Chicago, IL, United States
Micro Change Cord, M12, Female, 3 Position, Straight; Connector Type A Molex
15M4874
Micro Change Cord, M12, Female, 3 Position, Straight; Connector Type A Molex 15M4874
MICRO CHANGE CORD, M12, FEMALE, 3 POSITION, STRAIGHT; Connector Type A:Circular 3 Position Receptacle; Connector Type B:Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes

MICRO CHANGE CORD, M12, FEMALE, 3 POSITION, STRAIGHT; Connector Type A:Circular 3 Position Receptacle; Connector Type B:Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15M4874
Product Name Micro Change Cord, M12, Female, 3 Position, Straight; Connector Type A Molex
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details