Molex Cable Assemblies - Circular Cable Assemblies 1200550069

Description
Win Source Part Number: 1314459-1200550069 Category: Cable Assemblies>Circular Cable Assemblies Series: * Package: Bulk Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 0000.00.0000 Mfr: Molex Base Product Number: 120055
Request a Quote
Description
Win Source Part Number: 1314459-1200550069 Category: Cable Assemblies>Circular Cable Assemblies Series: * Package: Bulk Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 0000.00.0000 Mfr: Molex Base Product Number: 120055
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Circular Cable Assemblies
1314459-1200550069
Cable Assemblies - Circular Cable Assemblies 1314459-1200550069
Win Source Part Number: 1314459-1200550069 Category: Cable Assemblies>Circular Cable Assemblies Series: * Package: Bulk Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 0000.00.0000 Mfr: Molex Base Product Number: 120055

Win Source Part Number: 1314459-1200550069
Category: Cable Assemblies>Circular Cable Assemblies
Series: *
Package: Bulk
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
HTSUS: 0000.00.0000
Mfr: Molex
Base Product Number: 120055

Buy Now
Cable Assembly - 448-1200550069 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
448-1200550069
Cable Assembly 448-1200550069
CBL CIRC 5M Product overview: 1200550069 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1200550069 can be used for catalog matching and distributor lookup.

CBL CIRC 5M Product overview: 1200550069 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1200550069 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1314459-1200550069 448-1200550069
Product Name Cable Assemblies - Circular Cable Assemblies Cable Assembly
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-036952-000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 106 C (-40 to 223 F)
View Details
2 suppliers
System cable - 706-3340/401-1200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 39.37 ft (120 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details