Molex Sensor Cord, 3P M8 Rcpt-Free End, 10M; Connector To Connector Molex 120027-0070

Description
SENSOR CORD, 3P M8 RCPT-FREE END, 10M; Connector to Connector:M8 Straight Receptacle to Free End; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:120027 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M8RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 3P M8 RCPT-FREE END, 10M; Connector to Connector:M8 Straight Receptacle to Free End; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:120027 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M8RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 3P M8 Rcpt-Free End, 10M; Connector To Connector Molex - 72AC7195 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M8 Rcpt-Free End, 10M; Connector To Connector Molex
72AC7195
Sensor Cord, 3P M8 Rcpt-Free End, 10M; Connector To Connector Molex 72AC7195
SENSOR CORD, 3P M8 RCPT-FREE END, 10M; Connector to Connector:M8 Straight Receptacle to Free End; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:120027 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M8RoHS Compliant: Yes

SENSOR CORD, 3P M8 RCPT-FREE END, 10M; Connector to Connector:M8 Straight Receptacle to Free End; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:120027 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M8RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC7195
Product Name Sensor Cord, 3P M8 Rcpt-Free End, 10M; Connector To Connector Molex
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details