Molex Sensor Cord, 5P M12 Rcpt-Free End, 300Mm; Connector Type A Molex 120011-0033

Description
SENSOR CORD, 5P M12 RCPT-FREE END, 300MM; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:120011 Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 5P M12 RCPT-FREE END, 300MM; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:120011 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 5P M12 Rcpt-Free End, 300Mm; Connector Type A Molex - 72AC7193 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Rcpt-Free End, 300Mm; Connector Type A Molex
72AC7193
Sensor Cord, 5P M12 Rcpt-Free End, 300Mm; Connector Type A Molex 72AC7193
SENSOR CORD, 5P M12 RCPT-FREE END, 300MM; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:120011 Series RoHS Compliant: Yes

SENSOR CORD, 5P M12 RCPT-FREE END, 300MM; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:120011 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC7193
Product Name Sensor Cord, 5P M12 Rcpt-Free End, 300Mm; Connector Type A Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details