SENSOR CORD, 4P M12 RCPT-FREE END, 15M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Product Range:120006 Series; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 72AC7188 |
| Product Name | Sensor Cord, 4P M12 Rcpt-Free End, 15M; Connector To Connector Molex |
| Cable Length | 49.21 ft (150 dm) |