Molex Sensor Cord, 5P M12 Plug-Free End, 2M; Connector To Connector Molex 120006-0667

Description
SENSOR CORD, 5P M12 PLUG-FREE END, 2M; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:120006 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12 RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 5P M12 PLUG-FREE END, 2M; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:120006 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 5P M12 Plug-Free End, 2M; Connector To Connector Molex - 72AC7187 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Plug-Free End, 2M; Connector To Connector Molex
72AC7187
Sensor Cord, 5P M12 Plug-Free End, 2M; Connector To Connector Molex 72AC7187
SENSOR CORD, 5P M12 PLUG-FREE END, 2M; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:120006 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12 RoHS Compliant: Yes

SENSOR CORD, 5P M12 PLUG-FREE END, 2M; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:120006 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC7187
Product Name Sensor Cord, 5P M12 Plug-Free End, 2M; Connector To Connector Molex
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details