Molex Sensor Cord, 5P M12 Rcpt-Free End, 2M; Connector To Connector Molex 120006-0647

Description
SENSOR CORD, 5P M12 RCPT-FREE END, 2M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:120006 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 5P M12 RCPT-FREE END, 2M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:120006 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 5P M12 Rcpt-Free End, 2M; Connector To Connector Molex - 72AC7185 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Rcpt-Free End, 2M; Connector To Connector Molex
72AC7185
Sensor Cord, 5P M12 Rcpt-Free End, 2M; Connector To Connector Molex 72AC7185
SENSOR CORD, 5P M12 RCPT-FREE END, 2M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:120006 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12RoHS Compliant: Yes

SENSOR CORD, 5P M12 RCPT-FREE END, 2M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:120006 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12RoHS Compliant: Yes

Supplier's Site
Cable Assy, 5P M12 Rcpt-Free End, 6.6Ft; Connector Type A Molex - 50AK9297 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5P M12 Rcpt-Free End, 6.6Ft; Connector Type A Molex
50AK9297
Cable Assy, 5P M12 Rcpt-Free End, 6.6Ft; Connector Type A Molex 50AK9297
CABLE ASSY, 5P M12 RCPT-FREE END, 6.6FT; Connector Type A:Micro-Change Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

CABLE ASSY, 5P M12 RCPT-FREE END, 6.6FT; Connector Type A:Micro-Change Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 72AC7185 50AK9297
Product Name Sensor Cord, 5P M12 Rcpt-Free End, 2M; Connector To Connector Molex Cable Assy, 5P M12 Rcpt-Free End, 6.6Ft; Connector Type A Molex
Cable Length 6.56 ft (20 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-0,5M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 493-112902-000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details
2 suppliers
Stability Cables - SF-N-MM-48-LP - Maury Microwave
Specs
Application RF
Connector Type Type N
View Details
Motor cable - NEBM-M23G8-E-10-Q9N-LE8 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M23x1
Standards / Certifications EN 61984
View Details