SENSOR CORD, 4P M12 PLUG-FREE END, 2M; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:120006 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12 RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 72AC7182 |
| Product Name | Sensor Cord, 4P M12 Plug-Free End, 2M; Connector To Connector Molex |
| Cable Length | 6.56 ft (20 dm) |