Molex Sensor Cord, 4P M12 Plug-Free End, 1M; Connector To Connector Molex 120006-0559

Description
SENSOR CORD, 4P M12 PLUG-FREE END, 1M; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:120006 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12 RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P M12 PLUG-FREE END, 1M; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:120006 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M12 Plug-Free End, 1M; Connector To Connector Molex - 72AC7181 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Free End, 1M; Connector To Connector Molex
72AC7181
Sensor Cord, 4P M12 Plug-Free End, 1M; Connector To Connector Molex 72AC7181
SENSOR CORD, 4P M12 PLUG-FREE END, 1M; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:120006 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12 RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-FREE END, 1M; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:120006 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC7181
Product Name Sensor Cord, 4P M12 Plug-Free End, 1M; Connector To Connector Molex
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023050 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details