Molex Sensor Cord, 4P M12 Rcpt-Free End, 5M; Connector To Connector Molex 120006-0019

Description
SENSOR CORD, 4P M12 RCPT-FREE END, 5M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:120006 Series; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes
Description
SENSOR CORD, 4P M12 RCPT-FREE END, 5M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:120006 Series; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M12 Rcpt-Free End, 5M; Connector To Connector Molex - 72AC7179 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Rcpt-Free End, 5M; Connector To Connector Molex
72AC7179
Sensor Cord, 4P M12 Rcpt-Free End, 5M; Connector To Connector Molex 72AC7179
SENSOR CORD, 4P M12 RCPT-FREE END, 5M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:120006 Series; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes

SENSOR CORD, 4P M12 RCPT-FREE END, 5M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:120006 Series; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC7179
Product Name Sensor Cord, 4P M12 Rcpt-Free End, 5M; Connector To Connector Molex
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details