Molex 118 W/25Ft 16-3-So 1447 Molex 118A163

Description
118 W/25FT 16-3-SO 1447
Description
118 W/25FT 16-3-SO 1447

Suppliers

Company
Product
Description
Supplier Links
118 W/25Ft 16-3-So 1447 Molex - 77AC5667 - Newark, An Avnet Company
Chicago, IL, United States
118 W/25Ft 16-3-So 1447 Molex
77AC5667
118 W/25Ft 16-3-So 1447 Molex 77AC5667
118 W/25FT 16-3-SO 1447

118 W/25FT 16-3-SO 1447

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77AC5667
Product Name 118 W/25Ft 16-3-So 1447 Molex
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details