Molex 110U W/reflector / Molex / Woodhead Molex 114U

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
110U W/reflector / Molex / Woodhead Molex - 77AC5575 - Newark, An Avnet Company
Chicago, IL, United States
110U W/reflector / Molex / Woodhead Molex
77AC5575
110U W/reflector / Molex / Woodhead Molex 77AC5575
110U W/REFLECTOR / Molex / Woodhead

110U W/REFLECTOR / Molex / Woodhead

Supplier's Site
110U W/reflector Molex - 06H5980 - Newark, An Avnet Company
Chicago, IL, United States
110U W/reflector Molex
06H5980
110U W/reflector Molex 06H5980
110U W/REFLECTOR

110U W/REFLECTOR

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 114U 77AC5575
Product Name 110U W/reflector / Molex / Woodhead Molex
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
50 Ohm M39029 90° Plug - 110981 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details